onsemi Ldo, Fixed, 1.8V, 0.05A, -40 To 125Deg C; Output Type Onsemi NCP715SN18T1G

Description
LDO, FIXED, 1.8V, 0.05A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:TSOP RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 0.05A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:TSOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 0.05A, -40 To 125Deg C; Output Type Onsemi - 91AH8118 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.05A, -40 To 125Deg C; Output Type Onsemi
91AH8118
Ldo, Fixed, 1.8V, 0.05A, -40 To 125Deg C; Output Type Onsemi 91AH8118
LDO, FIXED, 1.8V, 0.05A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:TSOP RoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.05A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:-; IC Case / Package:TSOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 91AH8118
Product Name Ldo, Fixed, 1.8V, 0.05A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 2.5 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details