LDO Regulator, 50 mA, Ultra-Low Iq 5.3V, XDFN6, 3000-REEL Product overview: NCP715MX53TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 50 mA, 5.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 50 mA, 5.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP715MX53TBG can be used for catalog matching and distributor lookup.
IC REG LINEAR 5.3V 50MA 6-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 6-XDFN (1.5x1.5)
IC REG LINEAR 5.3V 50MA 6-XDFN
IC REG LINEAR 5.3V 50MA 6XDFN
IC REG LINEAR 5.3V 50MA 6XDFN
LDO Voltage Regulators 50 MA ULTRALOW IQ WIDE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP715MX53TBG | 488-NCP715MX53TBGDKR-ND | NCP715MX53TBG | NCP715MX53TBG | NCP715MX53TBG |
| Product Name | Low-Power 50 mA 5.3V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Dropout Voltage | 3.50E-4 volts | 0.3500 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed |