onsemi Ic, Ldo Volt Reg, 0.05A, 3V, Xdfn-6; Output Type Onsemi NCP715MX30TBG

Description
IC, LDO VOLT REG, 0.05A, 3V, XDFN-6; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:XDFN RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 0.05A, 3V, XDFN-6; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:XDFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 0.05A, 3V, Xdfn-6; Output Type Onsemi - 62X8324 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.05A, 3V, Xdfn-6; Output Type Onsemi
62X8324
Ic, Ldo Volt Reg, 0.05A, 3V, Xdfn-6; Output Type Onsemi 62X8324
IC, LDO VOLT REG, 0.05A, 3V, XDFN-6; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:XDFN RoHS Compliant: Yes

IC, LDO VOLT REG, 0.05A, 3V, XDFN-6; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:XDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Volt Reg, 0.05A, 3V, Xdfn-6; Output Type Onsemi - 62X8323 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.05A, 3V, Xdfn-6; Output Type Onsemi
62X8323
Ic, Ldo Volt Reg, 0.05A, 3V, Xdfn-6; Output Type Onsemi 62X8323
IC, LDO VOLT REG, 0.05A, 3V, XDFN-6; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:XDFN RoHS Compliant: Yes

IC, LDO VOLT REG, 0.05A, 3V, XDFN-6; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:24V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:250mV; IC Case / Package:XDFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62X8324
Product Name Ic, Ldo Volt Reg, 0.05A, 3V, Xdfn-6; Output Type Onsemi
Input Voltage 4 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details