IC REG LINEAR 5V 100MA 6WDFN Product overview: NCP711BMT500TBG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP711BMT500TBG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-WDFN (2x2)
ON Semiconductor NCP711BMT500TBG
ON Semiconductor NCP711BMT500TBG
ON Semiconductor NCP711BMT500TBG
Manufacturer: ON Semiconductor
Win Source Part Number: 928925-NCP711BMT500T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 100mA 6-WDFN (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP711
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP711BMT500TBGT
IC REG LINEAR 5V 100MA 6WDFN
IC REG LINEAR 5V 100MA 6WDFN
IC REG LINEAR 5V 100MA 6WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP711BMT500TBG | 488-NCP711BMT500TBGCT-ND | 2052482P | 2052482 | 928925-NCP711BMT500TBG | NCP711BMT500TBG | NCP711BMT500TBG | NCP711BMT500TBG |
| Product Name | 5V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP711BMT500TBG | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; Tape & Reel (TR) | Other; 6-WDFN Exposed Pad | Other; Wdfn6 | Other; 6-WDFN (2x2) | Other; 6-WDFN Exposed Pad | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | ||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| VIN | 18 volts | 18 volts | 18 volts |