Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-WDFN (2x2)
Win Source Part Number: 1356548-NCP711BMT330
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Base Product Number: NCP711
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.355V @ 100mA
Current - Output: 100mA
Current - Quiescent (Iq): 3 µA
PSRR: 80dB ~ 48dB (10Hz ~ 1MHz)
Control Features: Enable, Power Good
Protection Features: Over Current, Over Temperature
LDO Regulator, 100 mA, 18 V, 1 uA IQ, with PG 3V3 WDFN6, 3000-REEL Product overview: NCP711BMT330TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 18 V, 1 uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 18 V, 1 uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP711BMT330TBG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 100MA 6WDFN
IC REG LINEAR 3.3V 100MA 6WDFN
IC REG LINEAR 3.3V 100MA 6WDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCP711BMT330TBGCT-ND | 1356548-NCP711BMT330TBG | 776-NCP711BMT330TBG | NCP711BMT330TBG | NCP711BMT330TBG | NCP711BMT330TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 100 mA 18 V 1 uA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; Tape & Reel | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |