onsemi Ldo, Fixed, 3.3V, 0.1A, -40 To 125Deg C Rohs Compliant Onsemi NCP711BMT330TBG

Description
LDO, FIXED, 3.3V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES
Description
LDO, FIXED, 3.3V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP711 is a fixed LDO regulator with an output voltage of 3.3V and a maximum output current of 100 mA. It operates within an input voltage range of 2.7V to 18V and features a low quiescent current of 1 µA, making it suitable for battery-powered applications. The device is designed to function in temperatures ranging from -40°C to 125°C and is RoHS compliant. It includes internal protections against short circuits and thermal overload, ensuring reliability in various conditions. The NCP711 is available in compact TSOP-5 and WDFN6 (2x2) packages, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The NCP711 is a fixed LDO regulator with an output voltage of 3.3V and a maximum output current of 100 mA. It operates within an input voltage range of 2.7V to 18V and features a low quiescent current of 1 µA, making it suitable for battery-powered applications. The device is designed to function in temperatures ranging from -40°C to 125°C and is RoHS compliant. It includes internal protections against short circuits and thermal overload, ensuring reliability in various conditions. The NCP711 is available in compact TSOP-5 and WDFN6 (2x2) packages, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.1A, -40 To 125Deg C Rohs Compliant Onsemi - 82AH7622 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, -40 To 125Deg C Rohs Compliant Onsemi
82AH7622
Ldo, Fixed, 3.3V, 0.1A, -40 To 125Deg C Rohs Compliant Onsemi 82AH7622
LDO, FIXED, 3.3V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES

LDO, FIXED, 3.3V, 0.1A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 82AH7622
Product Name Ldo, Fixed, 3.3V, 0.1A, -40 To 125Deg C Rohs Compliant Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details