LDO Regulator, 100 mA, 18 V, 1 uA IQ, with PG ADJ TSOP5, 3000-REEL Product overview: NCP711ASNADJT1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100 mA, 18 V, 1 uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 18 V, 1 uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP711ASNADJT1G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355983-NCP711ASNADJ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Base Product Number: NCP711
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Adjustable
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 1.2V
Voltage - Output (Max): 17V
Voltage Dropout (Max): 0.355V @ 100mA
Current - Output: 100mA
Current - Quiescent (Iq): 2.5 µA
PSRR: 80dB ~ 48dB (10Hz ~ 1MHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature
ON Semiconductor NCP711ASNADJT1G
ON Semiconductor NCP711ASNADJT1G
ON Semiconductor NCP711ASNADJT1G
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 5-TSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 5-TSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 5-TSOP
IC REG LIN POS ADJ 100MA 5TSOP
IC REG LIN POS ADJ 100MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP711ASNADJT1G | 1355983-NCP711ASNADJT1G | 2052480 | 2052480P | 488-NCP711ASNADJT1GCT-ND | NCP711ASNADJT1G | NCP711ASNADJT1G |
| Product Name | 100 mA 18 V 1 uA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |||||
| Package Type | SOT23; Other; Tape & Reel | Other; Tsop-5 | Other; TSOP-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable, Power Good | ||||
| Dropout Voltage | 0.3550 volts | 0.3550 volts |