onsemi Ic, Ldo Volt Reg, 0.2A, 3.1V, Xdfn-4; Output Type Onsemi NCP707CMX310TCG

Description
IC, LDO VOLT REG, 0.2A, 3.1V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 0.2A, 3.1V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 0.2A, 3.1V, Xdfn-4; Output Type Onsemi - 62X8310 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.2A, 3.1V, Xdfn-4; Output Type Onsemi
62X8310
Ic, Ldo Volt Reg, 0.2A, 3.1V, Xdfn-4; Output Type Onsemi 62X8310
IC, LDO VOLT REG, 0.2A, 3.1V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes

IC, LDO VOLT REG, 0.2A, 3.1V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.1V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes

Supplier's Site
Ic, Ldo Volt Reg, 0.2A, 3.1V, Xdfn-4; Output Type Onsemi - 62X8309 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.2A, 3.1V, Xdfn-4; Output Type Onsemi
62X8309
Ic, Ldo Volt Reg, 0.2A, 3.1V, Xdfn-4; Output Type Onsemi 62X8309
IC, LDO VOLT REG, 0.2A, 3.1V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:107mV; No. of Pins:4Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 0.2A, 3.1V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:107mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 62X8310 62X8309
Product Name Ic, Ldo Volt Reg, 0.2A, 3.1V, Xdfn-4; Output Type Onsemi Ic, Ldo Volt Reg, 0.2A, 3.1V, Xdfn-4; Output Type Onsemi
Input Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details