The NCP707CMX300TCG is a low dropout linear voltage regulator designed for applications requiring a stable and accurate output voltage with minimal noise. It supports an input voltage range of 1.8 V to 5.5 V and provides a fixed output voltage option between 1.5 V and 3.3 V, with a typical quiescent current of 25 µA, making it suitable for battery-powered devices. This regulator can deliver up to 200 mA of output current and features a low dropout voltage of 100 mV at full load. It exhibits excellent line and load regulation, with an accuracy of ±2% across varying load and temperature conditions. The device also includes thermal shutdown and current limit protections to enhance reliability. The NCP707CMX300TCG is packaged in a compact 4-XDFN (1x1 mm) format, which is advantageous for space-constrained designs. It is stable with a minimum output capacitance of 1 µF, and it is compliant with RoHS standards, being Pb-free and halogen-free. Typical applications include mobile phones, PDAs, and other portable electronic devices where low noise and low power consumption are critical.
Win Source Part Number: 1016791-NCP707CMX300
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 35 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP707CMX300TCG
Base Product Number: NCP707
Voltage Dropout (Max): 0.165V @ 200mA
LDO Regulator, 200 mA, Ultra-Low Iq, High PSRR, Low Noise 3.0V, Active Discharge Rdis=120 Ohms, 3000-REEL Product overview: NCP707CMX300TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP707CMX300TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 200MA 4-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
IC REG LINEAR 3V 200MA 4-XDFN
IC REG LINEAR 3V 200MA 4XDFN
IC REG LINEAR 3V 200MA 4XDFN
IC REG LINEAR 3V 200MA 4XDFN
LDO Voltage Regulators 200 MA LDO LOW IQ LOW N
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1016791-NCP707CMX300TCG | 776-NCP707CMX300TCG | 488-NCP707CMX300TCGCT-ND | NCP707CMX300TCG | NCP707CMX300TCG | NCP707CMX300TCG | NCP707CMX300TCG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Low-Power 200 mA 3.0V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |