onsemi Ic, Ldo Volt Reg, 0.2A, 1.85V, Xdfn-4; Output Type Onsemi NCP707CMX185TCG

Description
IC, LDO VOLT REG, 0.2A, 1.85V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 0.2A, 1.85V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 0.2A, 1.85V, Xdfn-4; Output Type Onsemi - 62X8299 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.2A, 1.85V, Xdfn-4; Output Type Onsemi
62X8299
Ic, Ldo Volt Reg, 0.2A, 1.85V, Xdfn-4; Output Type Onsemi 62X8299
IC, LDO VOLT REG, 0.2A, 1.85V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes

IC, LDO VOLT REG, 0.2A, 1.85V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes

Supplier's Site
Ic, Ldo Volt Reg, 0.2A, 1.85V, Xdfn-4; Output Type Onsemi - 62X8300 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.2A, 1.85V, Xdfn-4; Output Type Onsemi
62X8300
Ic, Ldo Volt Reg, 0.2A, 1.85V, Xdfn-4; Output Type Onsemi 62X8300
IC, LDO VOLT REG, 0.2A, 1.85V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes

IC, LDO VOLT REG, 0.2A, 1.85V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62X8299
Product Name Ic, Ldo Volt Reg, 0.2A, 1.85V, Xdfn-4; Output Type Onsemi
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details