LDO Regulator, 200 mA, Ultra-Low Iq, High PSRR, Low Noise 1.8V, Active Discharge Rdis=120 Ohms, 3000-REEL Product overview: NCP707CMX180TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP707CMX180TCG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928923-NCP707CMX180T
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
Package: Reel - TR
Package: 4-XDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP707
Categories: Integrated Circuits (ICs)
Case / Package: 4-XDFN (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LDO Regulator, 200 mA, Ultra-Low Iq, High PSRR, Low Noise 1.8V, Active Discharge Rdis=120 Ohms
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
IC REG LINEAR 1.8V 200MA 4XDFN
LDO Voltage Regulators 200 MA LDO LOW IQ LOW N
IC REG LINEAR 1.8V 200MA 4XDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP707CMX180TCG | 928923-NCP707CMX180TCG | NCP707CMX180TCG | NCP707CMX180TCG-ND | NCP707CMX180TCG | NCP707CMX180TCG | NCP707CMX180TCG |
| Product Name | Low-Power 200 mA 1.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP707CMX180TCG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | |||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | ||||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| IQ | 3.50E-5 amps | 3.50E-5 amps | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |