Manufacturer: ON Semiconductor
Win Source Part Number: 812961-NCP707BMX300T
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-XDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.165V at 200mA
Current - Quiescent (Iq): 35μA
LDO Regulator, 200 mA, Ultra-Low Iq, High PSRR, Low Noise 3.0V, No Active Discharge, XDFN4 1.0x1.0, 0.65P, 3000-REEL Product overview: NCP707BMX300TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP707BMX300TCG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
IC REG LINEAR 3V 200MA 4XDFN
IC REG LINEAR 3V 200MA 4XDFN
LDO Voltage Regulators 200 MA LDO LOW IQ LOW N
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 812961-NCP707BMX300TCG | 776-NCP707BMX300TCG | NCP707BMX300TCG-ND | NCP707BMX300TCG | NCP707BMX300TCG | NCP707BMX300TCG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP707BMX300TCG | Low-Power 200 mA 3.0V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| VIN | 5.5 volts | 5.5 volts |