Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-XDFN (1x1)
LDO Regulator, 200 mA, Ultra-Low Iq, High PSRR, Low Noise 1.8V, No Active Discharge, XDFN4 1.0x1.0, 0.65P, 3000-REEL Product overview: NCP707BMX180TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP707BMX180TCG can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1320059-NCP707BMX180
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 4-XDFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 4-XDFN Exposed Pad
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 35 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ONSONSNCP707BMX180TC
Base Product Number: NCP707
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.38V @ 200mA
IC REG LINEAR 1.8V 200MA 4XDFN
IC REG LINEAR 1.8V 200MA 4XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP707BMX180TCG-ND | 776-NCP707BMX180TCG | 1320059-NCP707BMX180TCG | NCP707BMX180TCG | NCP707BMX180TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 200 mA 1.8V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 4-XDFN Exposed Pad | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |