LDO Regulator, 200 mA, Ultra-Low Iq, High PSRR, Low Noise 2.85V, Active Discharge Rdis=1.2kOhms, XDFN4 1.0x1.0, 0.65P, 3000-REEL Product overview: NCP707AMX285TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA, 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, 2.85V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP707AMX285TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.85V 200MA 4XDFN
LDO Voltage Regulators 200 MA LDO LOW IQ LOW N
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-NCP707AMX285TCG | NCP707AMX285TCG | NCP707AMX285TCG |
| Product Name | Low-Power 200 mA 2.85V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | ||
| Output Voltage | 2.85 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps |