IC, LDO VOLT REG, 0.2A, 2.5V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes
IC, LDO VOLT REG, 0.2A, 2.5V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 62X3965 |
| Product Name | Ic, Ldo Volt Reg, 0.2A, 2.5V, Xdfn-4; Output Type Onsemi |
| Input Voltage | 1.8 to 5.5 volts |