Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Manufacturer: ON Semiconductor
Win Source Part Number: 251239-NCP706MX22TAG
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
2.2V LDO Regulator, 1A, 300mV Dropout, 5.5V In, DFN8 Product overview: NCP706MX22TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.2V, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP706MX22TAG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators VTG Reg VLDO Precision 1.0A
IC REG LINEAR 2.2V 1A 8XDFN
IC REG LINEAR 2.2V 1A 8XDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP706MX22TAGOSTR-ND | 251239-NCP706MX22TAG | 776-NCP706MX22TAG | 598-NCP706MX22TAG | NCP706MX22TAG | NCP706MX22TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP706MX22TAG | 2.2V 1A 5.5V LDO Voltage Regulator IC | LDO Voltage Regulators VTG Reg VLDO Precision 1.0A | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-XFDFN Exposed Pad | Other; DFN | Other; 8-XFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |