onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP706MX21TAG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP706MX21TAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP706MX21TAGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP706MX21TAGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP706MX21TAG - 251238-NCP706MX21TAG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP706MX21TAG
251238-NCP706MX21TAG
PMIC - PMIC - Voltage Regulators - Linear - NCP706MX21TAG 251238-NCP706MX21TAG
Manufacturer: ON Semiconductor Win Source Part Number: 251238-NCP706MX21TAG Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 251238-NCP706MX21TAG
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Low-Power 1 A 2.1V LDO Voltage Regulator IC
776-NCP706MX21TAG
Low-Power 1 A 2.1V LDO Voltage Regulator IC 776-NCP706MX21TAG
LDO Regulator, 1 A, Ultra-Low Dropout 2.1V, XDFN8 1.6x1.2, 0.4P, 3000-REEL Product overview: NCP706MX21TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A, 2.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, 2.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP706MX21TAG can be used for catalog matching and distributor lookup.

LDO Regulator, 1 A, Ultra-Low Dropout 2.1V, XDFN8 1.6x1.2, 0.4P, 3000-REEL Product overview: NCP706MX21TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1 A, 2.1V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1 A, 2.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP706MX21TAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP706MX21TAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP706MX21TAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP706MX21TAG
IC REG LINEAR 2.1V 1A 8XDFN

IC REG LINEAR 2.1V 1A 8XDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP706MX21TAG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP706MX21TAG
PMIC - Voltage Regulators - Linear NCP706MX21TAG
IC REG LINEAR 2.1V 1A 8XDFN

IC REG LINEAR 2.1V 1A 8XDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCP706MX21TAGOSTR-ND 251238-NCP706MX21TAG 776-NCP706MX21TAG NCP706MX21TAG NCP706MX21TAG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP706MX21TAG Low-Power 1 A 2.1V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type Other; 8-XFDFN Exposed Pad
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-3 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1223377 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ24765RUVR - ODG (Origin Data Global)
Specs
Package Type Other; 34-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details