Linear Voltage Regulator, VLDO, 1% Precision, 1.0 A, with Enable, Active Discharge and Latch-Off Short Circuit Protection 3.0V, 3000-REEL Product overview: NCP706ABMX300TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0 A, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.0 A, 3.0V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP706ABMX300TAG
Manufacturer: ON Semiconductor
Win Source Part Number: 1082382-NCP706ABMX30
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-XDFN (1.6x1.2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.23V @ 1A
Operating Supply Current: 230μA
PSRR: 65dB to 52dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
IC REG LINEAR 3V 1A 8XDFN
IC REG LINEAR 3V 1A 8XDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP706ABMX300TAG | 1082382-NCP706ABMX300TAG | NCP706ABMX300TAG-ND | NCP706ABMX300TAG | NCP706ABMX300TAG |
| Product Name | 1.0 A 3.0V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP706ABMX300TAG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| VIN | 4.5 volts | 5.5 volts | 5.5 volts | ||
| Dropout Voltage | 2.30E-4 volts | 0.2300 volts | 0.2300 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed |