onsemi Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 230Mv Dropout, 3.3Vout, 500Maout, Wdfn-6 Rohs Compliant Onsemi NCP705MT33TCG

Description
Fixed LDO Voltage Regulator, 2.5V to 5.5V, 230mV Dropout, 3.3Vout, 500mAout, WDFN-6 RoHS Compliant: Yes
Description
Fixed LDO Voltage Regulator, 2.5V to 5.5V, 230mV Dropout, 3.3Vout, 500mAout, WDFN-6 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP705 is a fixed LDO voltage regulator designed to operate within an input voltage range of 2.5V to 5.5V, providing a regulated output of 3.3V at a maximum output current of 500mA. It features a low dropout voltage of 230mV, making it suitable for applications where space and efficiency are critical. The device boasts an ultra-low quiescent current of 13µA, which is beneficial for battery-operated devices. With a high power supply rejection ratio (PSRR) of 71 dB at 1 kHz, the NCP705 is ideal for noise-sensitive applications, such as RF power amplifiers and precision instrumentation. The regulator does not require an additional noise bypass capacitor to achieve its ultra-low noise performance of 12µVRMS from 100 Hz to 100 kHz. The NCP705 includes features such as thermal shutdown, current limit protection, and an internal soft-start mechanism to limit inrush current during startup. It is stable with a 1µF ceramic output capacitor and is compliant with RoHS standards. This product is suitable for various applications, including mobile phones, GPS devices, and other portable electronics.

Datasheet Summary
Powered by GS/AI

The NCP705 is a fixed LDO voltage regulator designed to operate within an input voltage range of 2.5V to 5.5V, providing a regulated output of 3.3V at a maximum output current of 500mA. It features a low dropout voltage of 230mV, making it suitable for applications where space and efficiency are critical. The device boasts an ultra-low quiescent current of 13µA, which is beneficial for battery-operated devices. With a high power supply rejection ratio (PSRR) of 71 dB at 1 kHz, the NCP705 is ideal for noise-sensitive applications, such as RF power amplifiers and precision instrumentation. The regulator does not require an additional noise bypass capacitor to achieve its ultra-low noise performance of 12µVRMS from 100 Hz to 100 kHz. The NCP705 includes features such as thermal shutdown, current limit protection, and an internal soft-start mechanism to limit inrush current during startup. It is stable with a 1µF ceramic output capacitor and is compliant with RoHS standards. This product is suitable for various applications, including mobile phones, GPS devices, and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 230Mv Dropout, 3.3Vout, 500Maout, Wdfn-6 Rohs Compliant Onsemi - 42Y0854 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 230Mv Dropout, 3.3Vout, 500Maout, Wdfn-6 Rohs Compliant Onsemi
42Y0854
Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 230Mv Dropout, 3.3Vout, 500Maout, Wdfn-6 Rohs Compliant Onsemi 42Y0854
Fixed LDO Voltage Regulator, 2.5V to 5.5V, 230mV Dropout, 3.3Vout, 500mAout, WDFN-6 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.5V to 5.5V, 230mV Dropout, 3.3Vout, 500mAout, WDFN-6 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Volt Reg, 0.5A, 3.3V, Wdfn-6; Output Type Onsemi - 62X3964 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, 3.3V, Wdfn-6; Output Type Onsemi
62X3964
Ldo Volt Reg, 0.5A, 3.3V, Wdfn-6; Output Type Onsemi 62X3964
LDO VOLT REG, 0.5A, 3.3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

LDO VOLT REG, 0.5A, 3.3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

Supplier's Site
Ldo Volt Reg, 0.5A, 3.3V, Wdfn-6; Output Type Onsemi - 97W1317 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, 3.3V, Wdfn-6; Output Type Onsemi
97W1317
Ldo Volt Reg, 0.5A, 3.3V, Wdfn-6; Output Type Onsemi 97W1317
LDO VOLT REG, 0.5A, 3.3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes

LDO VOLT REG, 0.5A, 3.3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 42Y0854 62X3964 97W1317
Product Name Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 230Mv Dropout, 3.3Vout, 500Maout, Wdfn-6 Rohs Compliant Onsemi Ldo Volt Reg, 0.5A, 3.3V, Wdfn-6; Output Type Onsemi Ldo Volt Reg, 0.5A, 3.3V, Wdfn-6; Output Type Onsemi
Input Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details