The NCP705MT33TCG is a linear voltage regulator from ON Semiconductor, designed for applications requiring low noise and high stability. It operates within an input voltage range of 2.5 V to 5.5 V and can deliver a fixed output voltage of 3.3 V at a maximum load of 500 mA. The device features an ultra-low quiescent current of 13 µA, making it suitable for battery-powered applications. It has a low dropout voltage of 230 mV at full load and offers a high power supply rejection ratio (PSRR) of 71 dB at 1 kHz, ensuring clean power delivery for noise-sensitive applications. The NCP705MT33TCG includes built-in protections such as thermal shutdown and current limit, as well as an internal soft-start feature to limit inrush current during startup. It is stable with a 1 µF ceramic output capacitor and supports active output discharge for quick turn-off. The device is packaged in a compact 6-WDFN (2x2 mm) format, making it suitable for space-constrained designs. Typical applications include mobile phones, PDAs, GPS devices, and other wireless communication equipment.
3.3V LDO Regulator, 500mA, 230mV Dropout, 5.5V In, SMT Product overview: NCP705MT33TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP705MT33TCG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928919-NCP705MT33TCG
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 6-WDFN (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP705
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP705MT33TCGOSDKR, NCP705MT33TCGOSCT, NCP705MT33TCG-ND, NCP705MT33TCGOSTR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
IC REG LINEAR 3.3V 500MA 6WDFN
IC REG LINEAR 3.3V 500MA 6WDFN
LDO Voltage Regulators 500 MA LDO, ULTRA-LOW IQ
IC REG LINEAR 3.3V 500MA 6WDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP705MT33TCG | 928919-NCP705MT33TCG | NCP705MT33TCGOSDKR-ND | NCP705MT33TCG | NCP705MT33TCG | NCP705MT33TCG | NCP705MT33TCG |
| Product Name | 3.3V 500mA 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP705MT33TCG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Dropout Voltage | 0.2300 volts | ||||||
| IQ | 2.50E-5 amps | 2.50E-5 amps | 2.50E-5 amps |