onsemi Ldo Volt Reg, 0.5A, 3V, Wdfn-6; Output Type Onsemi NCP705MT30TCG

Description
LDO VOLT REG, 0.5A, 3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes
Description
LDO VOLT REG, 0.5A, 3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP705 is a low-dropout (LDO) voltage regulator designed to provide a stable output voltage of 3V with a maximum output current of 500mA. It operates within an input voltage range of 2.5V to 5.5V and features a typical dropout voltage of 230mV at full load. The device is characterized by an ultra-low quiescent current of 13µA, making it suitable for battery-powered applications. This LDO regulator offers high power supply rejection ratio (PSRR) of 71 dB at 1 kHz, ensuring minimal noise interference, which is critical for RF applications. It does not require an external noise bypass capacitor to achieve its low noise performance of 12µVRMS from 100 Hz to 100 kHz. The NCP705 includes built-in protections such as thermal shutdown and current limit, enhancing its reliability in various applications. The device is packaged in a compact WDFN-6 (2x2 mm) form factor, which aids in space-constrained designs. It is also RoHS compliant, ensuring it meets environmental standards. Typical applications include mobile phones, PDAs, GPS devices, and other portable electronics that require efficient power management.

Datasheet Summary
Powered by GS/AI

The NCP705 is a low-dropout (LDO) voltage regulator designed to provide a stable output voltage of 3V with a maximum output current of 500mA. It operates within an input voltage range of 2.5V to 5.5V and features a typical dropout voltage of 230mV at full load. The device is characterized by an ultra-low quiescent current of 13µA, making it suitable for battery-powered applications. This LDO regulator offers high power supply rejection ratio (PSRR) of 71 dB at 1 kHz, ensuring minimal noise interference, which is critical for RF applications. It does not require an external noise bypass capacitor to achieve its low noise performance of 12µVRMS from 100 Hz to 100 kHz. The NCP705 includes built-in protections such as thermal shutdown and current limit, enhancing its reliability in various applications. The device is packaged in a compact WDFN-6 (2x2 mm) form factor, which aids in space-constrained designs. It is also RoHS compliant, ensuring it meets environmental standards. Typical applications include mobile phones, PDAs, GPS devices, and other portable electronics that require efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.5A, 3V, Wdfn-6; Output Type Onsemi - 28X7971 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, 3V, Wdfn-6; Output Type Onsemi
28X7971
Ldo Volt Reg, 0.5A, 3V, Wdfn-6; Output Type Onsemi 28X7971
LDO VOLT REG, 0.5A, 3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes

LDO VOLT REG, 0.5A, 3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Volt Reg, 0.5A, 3V, Wdfn-6; Output Type Onsemi - 62X3963 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, 3V, Wdfn-6; Output Type Onsemi
62X3963
Ldo Volt Reg, 0.5A, 3V, Wdfn-6; Output Type Onsemi 62X3963
LDO VOLT REG, 0.5A, 3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes

LDO VOLT REG, 0.5A, 3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28X7971
Product Name Ldo Volt Reg, 0.5A, 3V, Wdfn-6; Output Type Onsemi
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details