Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Fixed Positive LDO Regulator, 2.8V, 0.35V Dropout, PDSO6
IC REG LINEAR 2.8V 500MA 6WDFN
LDO Voltage Regulators 500 MA LDO, ULTRA-LOW IQ
IC REG LINEAR 2.8V 500MA 6WDFN
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP705MT28TCGOSCT-ND | NCP705MT28TCG | NCP705MT28TCG | NCP705MT28TCG | NCP705MT28TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; WFN | |||
| Special Features | Input Overcurrent Protection | Enable |