onsemi Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 230Mv Dropout, 2.8Vout, 500Maout, Wdfn-6 Rohs Compliant Onsemi NCP705MT28TCG

Description
Fixed LDO Voltage Regulator, 2.5V to 5.5V, 230mV Dropout, 2.8Vout, 500mAout, WDFN-6 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 2.5V to 5.5V, 230mV Dropout, 2.8Vout, 500mAout, WDFN-6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 230Mv Dropout, 2.8Vout, 500Maout, Wdfn-6 Rohs Compliant Onsemi - 42Y0852 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 230Mv Dropout, 2.8Vout, 500Maout, Wdfn-6 Rohs Compliant Onsemi
42Y0852
Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 230Mv Dropout, 2.8Vout, 500Maout, Wdfn-6 Rohs Compliant Onsemi 42Y0852
Fixed LDO Voltage Regulator, 2.5V to 5.5V, 230mV Dropout, 2.8Vout, 500mAout, WDFN-6 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.5V to 5.5V, 230mV Dropout, 2.8Vout, 500mAout, WDFN-6 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Volt Reg, 0.5A, 2.8V, Wdfn-6; Output Type Onsemi - 28X7970 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, 2.8V, Wdfn-6; Output Type Onsemi
28X7970
Ldo Volt Reg, 0.5A, 2.8V, Wdfn-6; Output Type Onsemi 28X7970
LDO VOLT REG, 0.5A, 2.8V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes

LDO VOLT REG, 0.5A, 2.8V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Volt Reg, 0.5A, 2.8V, Wdfn-6; Output Type Onsemi - 62X3962 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, 2.8V, Wdfn-6; Output Type Onsemi
62X3962
Ldo Volt Reg, 0.5A, 2.8V, Wdfn-6; Output Type Onsemi 62X3962
LDO VOLT REG, 0.5A, 2.8V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

LDO VOLT REG, 0.5A, 2.8V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 42Y0852 28X7970 62X3962
Product Name Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 230Mv Dropout, 2.8Vout, 500Maout, Wdfn-6 Rohs Compliant Onsemi Ldo Volt Reg, 0.5A, 2.8V, Wdfn-6; Output Type Onsemi Ldo Volt Reg, 0.5A, 2.8V, Wdfn-6; Output Type Onsemi
Input Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details