onsemi Ldo Volt Reg, 0.5A, 1.8V, Wdfn-6; Output Type Onsemi NCP705MT18TCG

Description
LDO VOLT REG, 0.5A, 1.8V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.5A, 1.8V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.5A, 1.8V, Wdfn-6; Output Type Onsemi - 28X7969 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, 1.8V, Wdfn-6; Output Type Onsemi
28X7969
Ldo Volt Reg, 0.5A, 1.8V, Wdfn-6; Output Type Onsemi 28X7969
LDO VOLT REG, 0.5A, 1.8V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes

LDO VOLT REG, 0.5A, 1.8V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Volt Reg, 0.5A, 1.8V, Wdfn-6; Output Type Onsemi - 62X3961 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, 1.8V, Wdfn-6; Output Type Onsemi
62X3961
Ldo Volt Reg, 0.5A, 1.8V, Wdfn-6; Output Type Onsemi 62X3961
LDO VOLT REG, 0.5A, 1.8V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes

LDO VOLT REG, 0.5A, 1.8V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:230mV; IC Case / Package:WDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP705MT18TCG
LDO Voltage Regulators NCP705MT18TCG
LDO Voltage Regulators 500 MA LDO, ULTRA-LOW IQ

LDO Voltage Regulators 500 MA LDO, ULTRA-LOW IQ

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 28X7969 NCP705MT18TCG
Product Name Ldo Volt Reg, 0.5A, 1.8V, Wdfn-6; Output Type Onsemi LDO Voltage Regulators
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details