Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
3.5V 300mA LDO Regulator, Low Dropout, 20uA Iq, SOT-23-5 Product overview: NCP703SN35T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.5V, 300mA, 20uA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 300mA, 20uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP703SN35T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082381-NCP703SN35T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-TSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.5V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 20μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.5V 300MA 6TSOP
LDO Voltage Regulators 300 MA LDO, ULTRA-LOW IQ,
IC REG LINEAR 3.5V 300MA 6TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP703SN35T1GOSTR-ND | 776-NCP703SN35T1G | 1082381-NCP703SN35T1G | NCP703SN35T1G | NCP703SN35T1G | NCP703SN35T1G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.5V 300mA 20uA SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP703SN35T1G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 | Other; 6-TSOP | SOT23 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |