The NCP703SN19T1G is a linear voltage regulator from Lingto Electronic Limited, designed to provide a stable output voltage of 1.9 V with a maximum output current of 300 mA. It operates within an input voltage range of 2.0 V to 5.5 V and features an ultra-low quiescent current of 12 µA, making it suitable for battery-powered applications. The device exhibits low noise performance, with an output noise voltage of 13 µVRMS from 100 Hz to 100 kHz, and a high Power Supply Rejection Ratio (PSRR) of 68 dB at 1 kHz, which is beneficial for noise-sensitive RF applications. The NCP703SN19T1G has a typical dropout voltage of 180 mV at 300 mA, ensuring efficient operation. It includes features such as thermal shutdown, current limit protection, and an internal soft-start function to limit inrush current during startup. The regulator is stable with a 1 µF ceramic output capacitor and is available in a compact TSOP-5 package. This product is suitable for various applications, including mobile phones, GPS devices, and other portable electronics requiring reliable voltage regulation.
LDO Regulator, 300 mA, Low Dropout, Ultra-Low Iq, Ultra-Low Noise 1.9V, TSOP-5, TSOP-5, 3000-REEL Product overview: NCP703SN19T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 1.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 1.9V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP703SN19T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082377-NCP703SN19T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.9V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 20μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
IC REG LINEAR 1.9V 300MA 5TSOP
IC REG LINEAR 1.9V 300MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP703SN19T1G | 1082377-NCP703SN19T1G | NCP703SN19T1GOSTR-ND | NCP703SN19T1G | NCP703SN19T1G |
| Product Name | Low-Power 300 mA 1.9V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP703SN19T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SOT-23-5 | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Output Voltage | 1.9 volts | 1.9 volts | 1.9 volts | 1.9 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| IQ | 2.00E-5 amps | 2.00E-5 amps |