onsemi Ldo Volt Reg, 0.3A, 2.8V, Xdfn-6; Output Type Onsemi NCP703MX28TCG

Description
LDO VOLT REG, 0.3A, 2.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:XDFN RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.3A, 2.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:XDFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.3A, 2.8V, Xdfn-6; Output Type Onsemi - 72W2206 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.3A, 2.8V, Xdfn-6; Output Type Onsemi
72W2206
Ldo Volt Reg, 0.3A, 2.8V, Xdfn-6; Output Type Onsemi 72W2206
LDO VOLT REG, 0.3A, 2.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:XDFN RoHS Compliant: Yes

LDO VOLT REG, 0.3A, 2.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:XDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Volt Reg, 0.3A, 2.8V, Xdfn-6; Output Type Onsemi - 62X3952 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.3A, 2.8V, Xdfn-6; Output Type Onsemi
62X3952
Ldo Volt Reg, 0.3A, 2.8V, Xdfn-6; Output Type Onsemi 62X3952
LDO VOLT REG, 0.3A, 2.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:XDFN RoHS Compliant: Yes

LDO VOLT REG, 0.3A, 2.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:180mV; IC Case / Package:XDFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72W2206
Product Name Ldo Volt Reg, 0.3A, 2.8V, Xdfn-6; Output Type Onsemi
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details