Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.5x1.5)
IC REG LINEAR 2.8V 300MA 6-XDFN
IC REG LINEAR 2.8V 300MA 6-XDFN
IC REG LINEAR 2.8V 300MA 6XDFN
IC REG LINEAR 2.8V 300MA 6XDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP703MX28TCGOSTR-ND | NCP703MX28TCG | NCP703MX28TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-XFDFN | ||
| Special Features | Input Overcurrent Protection | Enable |