onsemi Ldo, 5.5Vin, 0.14Vdo, 0.2A, 3.3V, 5Tsop; Output Type Onsemi NCP702SN33T1G

Description
LDO, 5.5VIN, 0.14VDO, 0.2A, 3.3V, 5TSOP; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:140mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, 5.5VIN, 0.14VDO, 0.2A, 3.3V, 5TSOP; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:140mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 5.5Vin, 0.14Vdo, 0.2A, 3.3V, 5Tsop; Output Type Onsemi - 92T2137 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 5.5Vin, 0.14Vdo, 0.2A, 3.3V, 5Tsop; Output Type Onsemi
92T2137
Ldo, 5.5Vin, 0.14Vdo, 0.2A, 3.3V, 5Tsop; Output Type Onsemi 92T2137
LDO, 5.5VIN, 0.14VDO, 0.2A, 3.3V, 5TSOP; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:140mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, 5.5VIN, 0.14VDO, 0.2A, 3.3V, 5TSOP; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:140mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, 5.5Vin, 0.14Vdo, 0.2A, 3.3V, 5Tsop; Output Type Onsemi - 62X3950 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 5.5Vin, 0.14Vdo, 0.2A, 3.3V, 5Tsop; Output Type Onsemi
62X3950
Ldo, 5.5Vin, 0.14Vdo, 0.2A, 3.3V, 5Tsop; Output Type Onsemi 62X3950
LDO, 5.5VIN, 0.14VDO, 0.2A, 3.3V, 5TSOP; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:140mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, 5.5VIN, 0.14VDO, 0.2A, 3.3V, 5TSOP; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:140mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 92T2137
Product Name Ldo, 5.5Vin, 0.14Vdo, 0.2A, 3.3V, 5Tsop; Output Type Onsemi
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details