onsemi Linear Voltage Regulator Evaluation Boards NCP702SN30T1GEVB

Description
NCP702 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
NCP702 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - NCP702SN30T1GEVB-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
NCP702SN30T1GEVB-ND
Linear Voltage Regulator Evaluation Boards NCP702SN30T1GEVB-ND
NCP702 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

NCP702 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Evaluation Boards - Linear Voltage Regulators - NCP702SN30T1GEVB - 790619-NCP702SN30T1GEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - NCP702SN30T1GEVB
790619-NCP702SN30T1GEVB
Evaluation Boards - Linear Voltage Regulators - NCP702SN30T1GEVB 790619-NCP702SN30T1GEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790619-NCP702SN30T1G EVB Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 3V Supplied Contents: Board(s) Output Current: 200mA Utilized IC / Part: NCP702 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790619-NCP702SN30T1GEVB
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 3V
Supplied Contents: Board(s)
Output Current: 200mA
Utilized IC / Part: NCP702
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Evaluation Board, 3V Ldo Linear Reg; Silicon Manufacturer Onsemi - 70Y5664 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, 3V Ldo Linear Reg; Silicon Manufacturer Onsemi
70Y5664
Evaluation Board, 3V Ldo Linear Reg; Silicon Manufacturer Onsemi 70Y5664
EVALUATION BOARD, 3V LDO LINEAR REG; Silicon Manufacturer:On Semiconductor; Silicon Core Number:NCP702; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:LDO; Kit Contents:Eval Board NCP702 RoHS Compliant: Yes

EVALUATION BOARD, 3V LDO LINEAR REG; Silicon Manufacturer:On Semiconductor; Silicon Core Number:NCP702; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:LDO; Kit Contents:Eval Board NCP702 RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - NCP702SN30T1GEVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
NCP702SN30T1GEVB
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards NCP702SN30T1GEVB
EVAL BOARD NCP702SN30T1G

EVAL BOARD NCP702SN30T1G

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number NCP702SN30T1GEVB-ND 790619-NCP702SN30T1GEVB 70Y5664 NCP702SN30T1GEVB
Product Name Linear Voltage Regulator Evaluation Boards Evaluation Boards - Linear Voltage Regulators - NCP702SN30T1GEVB Evaluation Board, 3V Ldo Linear Reg; Silicon Manufacturer Onsemi Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1845122 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - AEK-2.4-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Evaluation Boards - CYBT-423028-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details