Manufacturer: ON Semiconductor
Win Source Part Number: 1230471-NCP702SN30T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP
3V LDO Regulator, 200mA, 140mV Dropout, 16uA Iq, TSOP Product overview: NCP702SN30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA, 16uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, 16uA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP702SN30T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 200MA 5TSOP
IC REG LINEAR 3V 200MA 5TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1230471-NCP702SN30T1G | NCP702SN30T1GOSCT-ND | 699-NCP702SN30T1G | NCP702SN30T1G | NCP702SN30T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP702SN30T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 200mA 16uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Input Overcurrent Protection | Enable |