Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
2.8V LDO Regulator, 200mA, 140mV Dropout, 16uA Iq, 70dB PSRR, XDFN6 Product overview: NCP702MX28TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA, 16uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, 16uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP702MX28TCG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928918-NCP702MX28TCG
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Package: Reel - TR
Package: 6-XFDFN
Mounting: Surface Mount
Family Name: NCP702
Categories: Integrated Circuits (ICs)
Case / Package: 6-XDFN (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP702MX28TCGOSCT, NCP702MX28TCGOSTR, NCP702MX28TCGOSDKR
IC REG LINEAR 2.8V 200MA 6XDFN
IC REG LINEAR 2.8V 200MA 6XDFN
IC REG LINEAR 2.8V 200MA 6XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP702MX28TCGOSTR-ND | 776-NCP702MX28TCG | 928918-NCP702MX28TCG | NCP702MX28TCG | NCP702MX28TCG | NCP702MX28TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 200mA 16uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP702MX28TCG | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; 6-XFDFN | Other; 6-XDFN (1.5x1.5) | Other; 6-XFDFN | |||
| Special Features | Input Overcurrent Protection | Enable |