onsemi Ic, Ldo Volt Reg, 0.2A, 1.8V, Xdfn-6; Output Type Onsemi NCP702MX18TCG

Description
IC, LDO VOLT REG, 0.2A, 1.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:-; IC Case / Package:XDFN RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 0.2A, 1.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:-; IC Case / Package:XDFN RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP702 is a low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage of 1.8V with a maximum output current of 200 mA. It operates within an input voltage range of 2.0V to 5.5V and features an ultra-low quiescent current of approximately 10 µA, making it suitable for battery-powered applications. The device boasts an impressive power supply rejection ratio (PSRR) of 68 dB at 1 kHz, ensuring minimal noise in sensitive applications such as RF circuits and precision instrumentation. The NCP702 does not require an additional noise bypass capacitor to achieve its ultra-low noise performance, which is measured at 11 µVRMS from 100 Hz to 100 kHz. It includes built-in protections such as thermal shutdown and current limit, as well as an internal soft-start feature to limit inrush current during startup. The regulator is available in a compact XDFN package measuring 1.5 x 1.5 mm, making it suitable for space-constrained designs. Additionally, it is RoHS compliant and features active output discharge for fast output turn-off.

Datasheet Summary
Powered by GS/AI

The NCP702 is a low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage of 1.8V with a maximum output current of 200 mA. It operates within an input voltage range of 2.0V to 5.5V and features an ultra-low quiescent current of approximately 10 µA, making it suitable for battery-powered applications. The device boasts an impressive power supply rejection ratio (PSRR) of 68 dB at 1 kHz, ensuring minimal noise in sensitive applications such as RF circuits and precision instrumentation. The NCP702 does not require an additional noise bypass capacitor to achieve its ultra-low noise performance, which is measured at 11 µVRMS from 100 Hz to 100 kHz. It includes built-in protections such as thermal shutdown and current limit, as well as an internal soft-start feature to limit inrush current during startup. The regulator is available in a compact XDFN package measuring 1.5 x 1.5 mm, making it suitable for space-constrained designs. Additionally, it is RoHS compliant and features active output discharge for fast output turn-off.

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 0.2A, 1.8V, Xdfn-6; Output Type Onsemi - 62X3943 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.2A, 1.8V, Xdfn-6; Output Type Onsemi
62X3943
Ic, Ldo Volt Reg, 0.2A, 1.8V, Xdfn-6; Output Type Onsemi 62X3943
IC, LDO VOLT REG, 0.2A, 1.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:-; IC Case / Package:XDFN RoHS Compliant: Yes

IC, LDO VOLT REG, 0.2A, 1.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:-; IC Case / Package:XDFN RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Ldo Volt Reg, 0.2A, 1.8V, Xdfn-6; Output Type Onsemi - 45W8772 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.2A, 1.8V, Xdfn-6; Output Type Onsemi
45W8772
Ic, Ldo Volt Reg, 0.2A, 1.8V, Xdfn-6; Output Type Onsemi 45W8772
IC, LDO VOLT REG, 0.2A, 1.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:-; IC Case / Package:XDFN RoHS Compliant: Yes

IC, LDO VOLT REG, 0.2A, 1.8V, XDFN-6; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:-; IC Case / Package:XDFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62X3943
Product Name Ic, Ldo Volt Reg, 0.2A, 1.8V, Xdfn-6; Output Type Onsemi
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details