onsemi 3.3V 200mA 5.5V DFN LDO Voltage Regulator IC NCP700MN330R2G

Description
3.3V LDO Regulator, 200mA, 5.5V In, 6-Pin DFN, Tape & Reel Product overview: NCP700MN330R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 5.5V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700MN330R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LDO Regulator, 200mA, 5.5V In, 6-Pin DFN, Tape & Reel Product overview: NCP700MN330R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 5.5V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700MN330R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 200mA 5.5V DFN LDO Voltage Regulator IC
776-NCP700MN330R2G
3.3V 200mA 5.5V DFN LDO Voltage Regulator IC 776-NCP700MN330R2G
3.3V LDO Regulator, 200mA, 5.5V In, 6-Pin DFN, Tape & Reel Product overview: NCP700MN330R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 5.5V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700MN330R2G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 200mA, 5.5V In, 6-Pin DFN, Tape & Reel Product overview: NCP700MN330R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 5.5V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700MN330R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP700MN330R2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP700MN330R2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP700MN330R2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1140340-NCP700MN330R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1140340-NCP700MN330R2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1140340-NCP700MN330R2G
Win Source Part Number: 1140340-NCP700MN330R 2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 220 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (2x2.2) Temperature Range - Operating: -40°C ~ 85°C PSRR: 80dB ~ 65dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP700MN330R2G- ONTR,ONSONSNCP700MN3 30R2G Base Product Number: NCP700 Product Status: Obsolete Voltage Dropout (Max): 0.2V @ 200mA

Win Source Part Number: 1140340-NCP700MN330R2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 220 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (2x2.2)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 80dB ~ 65dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP700MN330R2G-ONTR,ONSONSNCP700MN330R2G
Base Product Number: NCP700
Product Status: Obsolete
Voltage Dropout (Max): 0.2V @ 200mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP700MN330R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP700MN330R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP700MN330R2G
IC REG LINEAR 3.3V 200MA 6DFN

IC REG LINEAR 3.3V 200MA 6DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP700MN330R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP700MN330R2G
PMIC - Voltage Regulators - Linear NCP700MN330R2G
IC REG LINEAR 3.3V 200MA 6DFN

IC REG LINEAR 3.3V 200MA 6DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCP700MN330R2G NCP700MN330R2G-ND 1140340-NCP700MN330R2G NCP700MN330R2G NCP700MN330R2G
Product Name 3.3V 200mA 5.5V DFN LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DFN Other; 6-VDFN Exposed Pad Other; Tape & Reel (TR)
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
IQ 9.00E-5 amps 9.00E-5 amps 9.00E-5 amps
Unlock Full Specs
to access all available technical data