onsemi PMIC - PMIC - Voltage Regulators - Linear - NCP700MN300R2G NCP700MN300R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082374-NCP700MN300R 2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x2.2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 90μA to 220μA PSRR: 80dB to 65dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082374-NCP700MN300R 2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x2.2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 90μA to 220μA PSRR: 80dB to 65dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP700MN300R2G - 1082374-NCP700MN300R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP700MN300R2G
1082374-NCP700MN300R2G
PMIC - PMIC - Voltage Regulators - Linear - NCP700MN300R2G 1082374-NCP700MN300R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082374-NCP700MN300R 2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x2.2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.2V @ 200mA Operating Supply Current: 90μA to 220μA PSRR: 80dB to 65dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082374-NCP700MN300R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN (2x2.2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 90μA to 220μA
PSRR: 80dB to 65dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200 mA 3.0 V DFN LDO Voltage Regulator IC
776-NCP700MN300R2G
200 mA 3.0 V DFN LDO Voltage Regulator IC 776-NCP700MN300R2G
200 mA Low Noise RF Low Dropout Linear Voltage Regulator Vout: 3.0 V, 6 Pin DFN, 2 x 2.2, 0.65 Pitch, 3000-REEL Product overview: NCP700MN300R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA, 3.0 V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, 3.0 V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700MN300R2G can be used for catalog matching and distributor lookup.

200 mA Low Noise RF Low Dropout Linear Voltage Regulator Vout: 3.0 V, 6 Pin DFN, 2 x 2.2, 0.65 Pitch, 3000-REEL Product overview: NCP700MN300R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA, 3.0 V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, 3.0 V, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700MN300R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP700MN300R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP700MN300R2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP700MN300R2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP700MN300R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP700MN300R2G
PMIC - Voltage Regulators - Linear NCP700MN300R2G
IC REG LINEAR 3V 200MA 6DFN

IC REG LINEAR 3V 200MA 6DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP700MN300R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP700MN300R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP700MN300R2G
IC REG LINEAR 3V 200MA 6DFN

IC REG LINEAR 3V 200MA 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1082374-NCP700MN300R2G 776-NCP700MN300R2G NCP700MN300R2GOSTR-ND NCP700MN300R2G NCP700MN300R2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP700MN300R2G 200 mA 3.0 V DFN LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; 6-DFN (2x2.2) Other; DFN Other; 6-VDFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data