Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)
Manufacturer: ON Semiconductor
Win Source Part Number: 109736-NCP700MN280R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN (2x2.2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.205V @ 200mA
Operating Supply Current: 90μA to 220μA
PSRR: 80dB to 65dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
2.8V 200mA LDO, Low Noise RF, 6-Pin DFN, 5.5V In Product overview: NCP700MN280R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA, 5.5V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700MN280R2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 200MA 6DFN
IC REG LINEAR 2.8V 200MA 6DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP700MN280R2GOSTR-ND | 109736-NCP700MN280R2G | 776-NCP700MN280R2G | NCP700MN280R2G | NCP700MN280R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP700MN280R2G | 2.8V 200mA 5.5V DFN LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-DFN (2x2.2) | Other; DFN | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |