onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear NCP700MN250R2G

Description
Win Source Part Number: 999101-NCP700MN250R2 G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 220 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.5V Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (2x2.2) Temperature Range - Operating: -40°C ~ 85°C PSRR: 80dB ~ 65dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP700MN250R2G, ONSONSNCP700MN250R2G ,2156-NCP700MN250R2G -ONTR-ND Base Product Number: NCP700 Product Status: Obsolete Voltage Dropout (Max): 0.215V @ 200mA
Request a Quote Datasheet
Description
Win Source Part Number: 999101-NCP700MN250R2 G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 220 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.5V Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (2x2.2) Temperature Range - Operating: -40°C ~ 85°C PSRR: 80dB ~ 65dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP700MN250R2G, ONSONSNCP700MN250R2G ,2156-NCP700MN250R2G -ONTR-ND Base Product Number: NCP700 Product Status: Obsolete Voltage Dropout (Max): 0.215V @ 200mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 999101-NCP700MN250R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
999101-NCP700MN250R2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 999101-NCP700MN250R2G
Win Source Part Number: 999101-NCP700MN250R2 G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 220 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.5V Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (2x2.2) Temperature Range - Operating: -40°C ~ 85°C PSRR: 80dB ~ 65dB (120Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 90 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP700MN250R2G, ONSONSNCP700MN250R2G ,2156-NCP700MN250R2G -ONTR-ND Base Product Number: NCP700 Product Status: Obsolete Voltage Dropout (Max): 0.215V @ 200mA

Win Source Part Number: 999101-NCP700MN250R2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 220 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (2x2.2)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 80dB ~ 65dB (120Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 90 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP700MN250R2G,ONSONSNCP700MN250R2G,2156-NCP700MN250R2G-ONTR-ND
Base Product Number: NCP700
Product Status: Obsolete
Voltage Dropout (Max): 0.215V @ 200mA

Buy Now Datasheet
Singapore, Singapore
2.5V 200MA DFN LDO Voltage Regulator IC
699-NCP700MN250R2G
2.5V 200MA DFN LDO Voltage Regulator IC 699-NCP700MN250R2G
IC REG LINEAR 2.5V 200MA 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2) Product overview: NCP700MN250R2G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, DFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP700MN250R2G can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 200MA 6DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2) Product overview: NCP700MN250R2G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, DFN, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP700MN250R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP700MN250R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP700MN250R2G
PMIC - Voltage Regulators - Linear NCP700MN250R2G
IC REG LINEAR 2.5V 200MA 6DFN

IC REG LINEAR 2.5V 200MA 6DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 999101-NCP700MN250R2G 699-NCP700MN250R2G NCP700MN250R2G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 2.5V 200MA DFN LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 1220621 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details