onsemi Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 110Mv Dropout, 3.3Vout, 200Maout, Tsop-5 Rohs Compliant Onsemi NCP700BSN33T1G

Description
Fixed LDO Voltage Regulator, 2.5V to 5.5V, 110mV Dropout, 3.3Vout, 200mAout, TSOP-5 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 2.5V to 5.5V, 110mV Dropout, 3.3Vout, 200mAout, TSOP-5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 110Mv Dropout, 3.3Vout, 200Maout, Tsop-5 Rohs Compliant Onsemi - 58T2062 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 110Mv Dropout, 3.3Vout, 200Maout, Tsop-5 Rohs Compliant Onsemi
58T2062
Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 110Mv Dropout, 3.3Vout, 200Maout, Tsop-5 Rohs Compliant Onsemi 58T2062
Fixed LDO Voltage Regulator, 2.5V to 5.5V, 110mV Dropout, 3.3Vout, 200mAout, TSOP-5 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.5V to 5.5V, 110mV Dropout, 3.3Vout, 200mAout, TSOP-5 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 0.2A, 3.3V, Tsop-5; Output Type Onsemi - 52T8272 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 0.2A, 3.3V, Tsop-5; Output Type Onsemi
52T8272
Ldo Voltage Regulator, 0.2A, 3.3V, Tsop-5; Output Type Onsemi 52T8272
LDO VOLTAGE REGULATOR, 0.2A, 3.3V, TSOP-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:110mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 0.2A, 3.3V, TSOP-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:110mV RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 0.2A, 3.3V, Tsop-5; Output Type Onsemi - 84X9195 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 0.2A, 3.3V, Tsop-5; Output Type Onsemi
84X9195
Ldo Voltage Regulator, 0.2A, 3.3V, Tsop-5; Output Type Onsemi 84X9195
LDO VOLTAGE REGULATOR, 0.2A, 3.3V, TSOP-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 0.2A, 3.3V, TSOP-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 58T2062 52T8272 84X9195
Product Name Fixed Ldo Voltage Regulator, 2.5V To 5.5V, 110Mv Dropout, 3.3Vout, 200Maout, Tsop-5 Rohs Compliant Onsemi Ldo Voltage Regulator, 0.2A, 3.3V, Tsop-5; Output Type Onsemi Ldo Voltage Regulator, 0.2A, 3.3V, Tsop-5; Output Type Onsemi
Input Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details