2.8V LDO Regulator, 200mA, 120mV Dropout, TSOP Product overview: NCP700BSN28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700BSN28T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1082370-NCP700BSN28T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.205V @ 200mA
Operating Supply Current: 110μA to 130μA
PSRR: 82dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 2.8V 200MA 5TSOP
IC REG LINEAR 2.8V 200MA 5TSOP
LDO Voltage Regulators 200MA ULN RF LDO REG2.8V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP700BSN28T1G | NCP700BSN28T1GOSTR-ND | 1082370-NCP700BSN28T1G | NCP700BSN28T1G | NCP700BSN28T1G | NCP700BSN28T1G |
| Product Name | 2.8V 200mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP700BSN28T1G | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; 5-TSOP | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| Dropout Voltage | 0.1200 volts | 0.2050 volts | 0.2050 volts |