onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP700BSN18T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP700BSN18T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP700BSN18T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP700BSN18T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP700BSN18T1G - 1082369-NCP700BSN18T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP700BSN18T1G
1082369-NCP700BSN18T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP700BSN18T1G 1082369-NCP700BSN18T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082369-NCP700BSN18T 1G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 5-TSOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 110μA to 130μA PSRR: 82dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082369-NCP700BSN18T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 110μA to 130μA
PSRR: 82dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.8V 200mA LDO Voltage Regulator IC
776-NCP700BSN18T1G
1.8V 200mA LDO Voltage Regulator IC 776-NCP700BSN18T1G
1.8V LDO Regulator, 200mA, 205mV Dropout, TSOP Product overview: NCP700BSN18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700BSN18T1G can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 200mA, 205mV Dropout, TSOP Product overview: NCP700BSN18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700BSN18T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP700BSN18T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP700BSN18T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP700BSN18T1G
IC REG LINEAR 1.8V 200MA 5TSOP

IC REG LINEAR 1.8V 200MA 5TSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP700BSN18T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP700BSN18T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP700BSN18T1G
IC REG LINEAR 1.8V 200MA 5TSOP

IC REG LINEAR 1.8V 200MA 5TSOP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP700BSN18T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP700BSN18T1G
PMIC - Voltage Regulators - Linear NCP700BSN18T1G
IC REG LINEAR 1.8V 200MA 5TSOP

IC REG LINEAR 1.8V 200MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP700BSN18T1GOSTR-ND 1082369-NCP700BSN18T1G 776-NCP700BSN18T1G NCP700BSN18T1G NCP700BSN18T1G NCP700BSN18T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP700BSN18T1G 1.8V 200mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; 5-TSOP Other; TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data