Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WDFN (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WDFN (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WDFN (1.5x1.5)
Manufacturer: ON Semiconductor
Win Source Part Number: 801272-NCP700BMT33TB
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 6-WDFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 82dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-WFDFN
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.185V at 200mA
Current - Quiescent (Iq): 110μA
Part Number Series: NCP700
Current - Supply (Maximum): 130μA
Fixed Positive LDO Regulator, 3.3V, 0.185V Dropout, BICMOS, PDSO6
3.3V LDO Regulator, 200mA, 110mV Dropout, 82dB PSRR, WFDFN Product overview: NCP700BMT33TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700BMT33TBG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 200MA 6WDFN
LDO Voltage Regulators 200MA ULN RF LDO REG3.3V
IC REG LINEAR 3.3V 200MA 6WDFN
IC REG LINEAR 3.3V 200MA 6WDFN
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP700BMT33TBGOSDKR-ND | 801272-NCP700BMT33TBG | NCP700BMT33TBG | 776-NCP700BMT33TBG | NCP700BMT33TBG | NCP700BMT33TBG | NCP700BMT33TBG | NCP700BMT33TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCP700BMT33TBG | 3.3V 200mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; 6-WFDFN | Other; 6-WFDFN | Other; WFN | Other; WFDFN | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |