onsemi Ldo Voltage Regulator, 0.2A, 3.3V, Wdfn-6; Output Type Onsemi NCP700BMT33TBG

Description
LDO VOLTAGE REGULATOR, 0.2A, 3.3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:110mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 0.2A, 3.3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:110mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 0.2A, 3.3V, Wdfn-6; Output Type Onsemi - 52T8268 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 0.2A, 3.3V, Wdfn-6; Output Type Onsemi
52T8268
Ldo Voltage Regulator, 0.2A, 3.3V, Wdfn-6; Output Type Onsemi 52T8268
LDO VOLTAGE REGULATOR, 0.2A, 3.3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:110mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 0.2A, 3.3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:110mV RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 0.2A, 3.3V, Wdfn-6; Output Type Onsemi - 84X9192 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 0.2A, 3.3V, Wdfn-6; Output Type Onsemi
84X9192
Ldo Voltage Regulator, 0.2A, 3.3V, Wdfn-6; Output Type Onsemi 84X9192
LDO VOLTAGE REGULATOR, 0.2A, 3.3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:110mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 0.2A, 3.3V, WDFN-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:110mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 52T8268
Product Name Ldo Voltage Regulator, 0.2A, 3.3V, Wdfn-6; Output Type Onsemi
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details