onsemi 3V 200mA LDO Voltage Regulator IC NCP700BMT30TBG

Description
3V LDO Regulator, 200mA, 115mV Dropout, Low Noise, SMT Product overview: NCP700BMT30TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP700BMT30TBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3V LDO Regulator, 200mA, 115mV Dropout, Low Noise, SMT Product overview: NCP700BMT30TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP700BMT30TBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 200mA LDO Voltage Regulator IC
699-NCP700BMT30TBG
3V 200mA LDO Voltage Regulator IC 699-NCP700BMT30TBG
3V LDO Regulator, 200mA, 115mV Dropout, Low Noise, SMT Product overview: NCP700BMT30TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP700BMT30TBG can be used for catalog matching and distributor lookup.

3V LDO Regulator, 200mA, 115mV Dropout, Low Noise, SMT Product overview: NCP700BMT30TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP700BMT30TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP700BMT30TBG - 801444-NCP700BMT30TBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP700BMT30TBG
801444-NCP700BMT30TBG
PMIC - PMIC - Voltage Regulators - Linear - NCP700BMT30TBG 801444-NCP700BMT30TBG
Manufacturer: ON Semiconductor Win Source Part Number: 801444-NCP700BMT30TB G Packaging: Reel Mounting Style: SMD Current - Output: 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3V Supplier Device Package: 6-WDFN (1.5x1.5) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V PSRR: 82dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 6-WFDFN Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.19V at 200mA Current - Quiescent (Iq): 110μA Part Number Series: NCP700 Current - Supply (Maximum): 130μA

Manufacturer: ON Semiconductor
Win Source Part Number: 801444-NCP700BMT30TBG
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: 6-WDFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 82dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-WFDFN
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.19V at 200mA
Current - Quiescent (Iq): 110μA
Part Number Series: NCP700
Current - Supply (Maximum): 130μA

Buy Now
PMIC - Voltage Regulators - Linear - NCP700BMT30TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP700BMT30TBG
PMIC - Voltage Regulators - Linear NCP700BMT30TBG
IC REG LINEAR 3V 200MA 6WDFN

IC REG LINEAR 3V 200MA 6WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP700BMT30TBG
LDO Voltage Regulators NCP700BMT30TBG
LDO Voltage Regulators 200MA ULN RF LDO REG 3V

LDO Voltage Regulators 200MA ULN RF LDO REG 3V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-NCP700BMT30TBG 801444-NCP700BMT30TBG NCP700BMT30TBG NCP700BMT30TBG
Product Name 3V 200mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP700BMT30TBG PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; DFN Other; 6-WFDFN
Output Voltage 3 volts
IOUT 0.2000 amps 0.2000 amps
Dropout Voltage 0.1150 volts 0.1900 volts
Unlock Full Specs
to access all available technical data