onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear NCP700BMT28TBG

Description
Win Source Part Number: 961062-NCP700BMT28TB G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): TLV70036DSET; TLV7111333DDSET; TLV7111333DDSER; TLV70018DSET; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNCP700BMT28TBG ,NCP700BMT28TBG-ND,N CP700BMT28TBGOSDKR,4 88-NCP700BMT28TBGTR, NCP700BMT28TBGOSTR,2 156-NCP700BMT28TBG-O S,NCP700BMT28TBGOSCT Base Product Number: NCP700
Request a Quote Datasheet
Description
Win Source Part Number: 961062-NCP700BMT28TB G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): TLV70036DSET; TLV7111333DDSET; TLV7111333DDSER; TLV70018DSET; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNCP700BMT28TBG ,NCP700BMT28TBG-ND,N CP700BMT28TBGOSDKR,4 88-NCP700BMT28TBGTR, NCP700BMT28TBGOSTR,2 156-NCP700BMT28TBG-O S,NCP700BMT28TBGOSCT Base Product Number: NCP700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 961062-NCP700BMT28TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
961062-NCP700BMT28TBG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 961062-NCP700BMT28TBG
Win Source Part Number: 961062-NCP700BMT28TB G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): TLV70036DSET; TLV7111333DDSET; TLV7111333DDSER; TLV70018DSET; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSNCP700BMT28TBG ,NCP700BMT28TBG-ND,N CP700BMT28TBGOSDKR,4 88-NCP700BMT28TBGTR, NCP700BMT28TBGOSTR,2 156-NCP700BMT28TBG-O S,NCP700BMT28TBGOSCT Base Product Number: NCP700

Win Source Part Number: 961062-NCP700BMT28TBG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Bulk
Standard Package: 3,000
Alternative Parts (Cross-Reference): TLV70036DSET; TLV7111333DDSET; TLV7111333DDSER; TLV70018DSET;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCP700BMT28TBG,NCP700BMT28TBG-ND,NCP700BMT28TBGOSDKR,488-NCP700BMT28TBGTR,NCP700BMT28TBGOSTR,2156-NCP700BMT28TBG-OS,NCP700BMT28TBGOSCT
Base Product Number: NCP700

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP700BMT28TBGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP700BMT28TBGCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP700BMT28TBGCT-ND
IC REG LINEAR 2.8V 200MA 6-WDFN

IC REG LINEAR 2.8V 200MA 6-WDFN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP700BMT28TBGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP700BMT28TBGTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP700BMT28TBGTR-ND
IC REG LINEAR 2.8V 200MA 6-WDFN

IC REG LINEAR 2.8V 200MA 6-WDFN

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP700BMT28TBGDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP700BMT28TBGDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP700BMT28TBGDKR-ND
IC REG LINEAR 2.8V 200MA 6-WDFN

IC REG LINEAR 2.8V 200MA 6-WDFN

Buy Now Datasheet
Singapore, Singapore
Low-Power 2.8V 200mA LDO Voltage Regulator IC
699-NCP700BMT28TBG
Low-Power 2.8V 200mA LDO Voltage Regulator IC 699-NCP700BMT28TBG
2.8V LDO Regulator, 200mA, 120mV Dropout, Ultra-Low Noise, WFDFN Product overview: NCP700BMT28TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.8V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.8V, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP700BMT28TBG can be used for catalog matching and distributor lookup.

2.8V LDO Regulator, 200mA, 120mV Dropout, Ultra-Low Noise, WFDFN Product overview: NCP700BMT28TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.8V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.8V, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP700BMT28TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP700BMT28TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP700BMT28TBG
PMIC - Voltage Regulators - Linear NCP700BMT28TBG
IC REG LINEAR 2.8V 200MA 6WDFN

IC REG LINEAR 2.8V 200MA 6WDFN

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP700BMT28TBG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP700BMT28TBG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP700BMT28TBG
IC REG LINEAR 2.8V 200MA 6WDFN

IC REG LINEAR 2.8V 200MA 6WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP700BMT28TBG
LDO Voltage Regulators NCP700BMT28TBG
LDO Voltage Regulators 200MA ULN RF LDO REG2.8V

LDO Voltage Regulators 200MA ULN RF LDO REG2.8V

Buy Now Datasheet
LDO Voltage Regulators 200MA ULN RF LDO REG2.8V - 598-NCP700BMT28TBG - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators 200MA ULN RF LDO REG2.8V
598-NCP700BMT28TBG
LDO Voltage Regulators 200MA ULN RF LDO REG2.8V 598-NCP700BMT28TBG
LDO Voltage Regulators 200MA ULN RF LDO REG2.8V

LDO Voltage Regulators 200MA ULN RF LDO REG2.8V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 961062-NCP700BMT28TBG 488-NCP700BMT28TBGCT-ND 699-NCP700BMT28TBG NCP700BMT28TBG NCP700BMT28TBG NCP700BMT28TBG 598-NCP700BMT28TBG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 2.8V 200mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators LDO Voltage Regulators 200MA ULN RF LDO REG2.8V
Regulator Type Standard Standard
Package Type Other; Bulk Other; 6-WFDFN Other; WFDFN Other; WFDFN
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data