onsemi Low-Power 200 mA 2.5V LDO Voltage Regulator IC NCP700BMT25TBG

Description
LDO Regulator, 200 mA, Ultra-Low Dropout, Ultra-High PSRR, Ultra-Low Noise 2.5V, WDFN6 1.5x1.5, 0.5P, 3000-REEL Product overview: NCP700BMT25TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700BMT25TBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator, 200 mA, Ultra-Low Dropout, Ultra-High PSRR, Ultra-Low Noise 2.5V, WDFN6 1.5x1.5, 0.5P, 3000-REEL Product overview: NCP700BMT25TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700BMT25TBG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 200 mA 2.5V LDO Voltage Regulator IC
776-NCP700BMT25TBG
Low-Power 200 mA 2.5V LDO Voltage Regulator IC 776-NCP700BMT25TBG
LDO Regulator, 200 mA, Ultra-Low Dropout, Ultra-High PSRR, Ultra-Low Noise 2.5V, WDFN6 1.5x1.5, 0.5P, 3000-REEL Product overview: NCP700BMT25TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700BMT25TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 200 mA, Ultra-Low Dropout, Ultra-High PSRR, Ultra-Low Noise 2.5V, WDFN6 1.5x1.5, 0.5P, 3000-REEL Product overview: NCP700BMT25TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP700BMT25TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP700BMT25TBG - 1082368-NCP700BMT25TBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP700BMT25TBG
1082368-NCP700BMT25TBG
PMIC - PMIC - Voltage Regulators - Linear - NCP700BMT25TBG 1082368-NCP700BMT25TBG
Manufacturer: ON Semiconductor Win Source Part Number: 1082368-NCP700BMT25T BG Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WDFN (1.5x1.5) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.23V @ 200mA Operating Supply Current: 110μA to 130μA PSRR: 82dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082368-NCP700BMT25TBG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WDFN (1.5x1.5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.23V @ 200mA
Operating Supply Current: 110μA to 130μA
PSRR: 82dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP700BMT25TBG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP700BMT25TBG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP700BMT25TBG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WDFN (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WDFN (1.5x1.5)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP700BMT25TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP700BMT25TBG
PMIC - Voltage Regulators - Linear NCP700BMT25TBG
IC REG LINEAR 2.5V 200MA 6WDFN

IC REG LINEAR 2.5V 200MA 6WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP700BMT25TBG
LDO Voltage Regulators NCP700BMT25TBG
LDO Voltage Regulators 200MA ULN RF LDO REG2.5V

LDO Voltage Regulators 200MA ULN RF LDO REG2.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP700BMT25TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP700BMT25TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP700BMT25TBG
IC REG LINEAR 2.5V 200MA 6WDFN

IC REG LINEAR 2.5V 200MA 6WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP700BMT25TBG 1082368-NCP700BMT25TBG NCP700BMT25TBG-ND NCP700BMT25TBG NCP700BMT25TBG NCP700BMT25TBG
Product Name Low-Power 200 mA 2.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP700BMT25TBG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; WFDFN Other; 6-WDFN (1.5x1.5) Other; 6-WFDFN
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Dropout Voltage 0.1400 volts 0.2300 volts 0.2300 volts
Unlock Full Specs
to access all available technical data