The NCP699SN31T1G is a low dropout (LDO) linear voltage regulator designed for handheld communication devices and battery-powered applications. It provides a fixed output voltage of 3.1 V with a maximum output current of 150 mA. The device features a very low quiescent current of 40 µA, making it suitable for energy-sensitive applications. It operates within an input voltage range of 2.1 to 6.0 V and has a low dropout voltage of 340 mV at 150 mA output. The NCP699SN31T1G includes built-in protection features such as current limit and thermal shutdown. It is stable with low-cost capacitors, requiring a minimum output capacitance of 1 µF, and is compatible with both ceramic and tantalum capacitors. The operating temperature range is from -40°C to 85°C, ensuring reliability in various environments. The device is housed in a compact TSOP-5 package, making it suitable for space-constrained designs.
3.1V LDO Regulator, 150mA, TSOP-5, Tape & Reel Product overview: NCP699SN31T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.1V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP699SN31T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1082366-NCP699SN31T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.1V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 90μA
PSRR: 55dB to 50dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
IC REG LINEAR 3.1V 150MA 5TSOP
IC REG LINEAR 3.1V 150MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP699SN31T1G | 1082366-NCP699SN31T1G | NCP699SN31T1G-ND | NCP699SN31T1G | NCP699SN31T1G |
| Product Name | 3.1V 150mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP699SN31T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TSOP | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Output Voltage | 3.1 volts | 3.1 volts | 3.1 volts | 3.1 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| IQ | 9.00E-5 amps | 9.00E-5 amps |