onsemi 2.8V 150mA 6V LDO Voltage Regulator IC NCP699SN28T1G

Description
2.8V LDO Regulator, 150mA, 6V In, TSOP-5 Product overview: NCP699SN28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP699SN28T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.8V LDO Regulator, 150mA, 6V In, TSOP-5 Product overview: NCP699SN28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP699SN28T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 150mA 6V LDO Voltage Regulator IC
776-NCP699SN28T1G
2.8V 150mA 6V LDO Voltage Regulator IC 776-NCP699SN28T1G
2.8V LDO Regulator, 150mA, 6V In, TSOP-5 Product overview: NCP699SN28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP699SN28T1G can be used for catalog matching and distributor lookup.

2.8V LDO Regulator, 150mA, 6V In, TSOP-5 Product overview: NCP699SN28T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP699SN28T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP699SN28T1G - 1082364-NCP699SN28T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP699SN28T1G
1082364-NCP699SN28T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP699SN28T1G 1082364-NCP699SN28T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082364-NCP699SN28T1 G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-TSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.42V @ 150mA Operating Supply Current: 90μA PSRR: 55dB to 50dB (120Hz to 1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1082364-NCP699SN28T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.42V @ 150mA
Operating Supply Current: 90μA
PSRR: 55dB to 50dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP699SN28T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP699SN28T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP699SN28T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP699SN28T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP699SN28T1G
PMIC - Voltage Regulators - Linear NCP699SN28T1G
IC REG LINEAR 2.8V 150MA 5TSOP

IC REG LINEAR 2.8V 150MA 5TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP699SN28T1G
LDO Voltage Regulators NCP699SN28T1G
LDO Voltage Regulators CMOS LDO 150mA 2.8V

LDO Voltage Regulators CMOS LDO 150mA 2.8V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP699SN28T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP699SN28T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP699SN28T1G
IC REG LINEAR 2.8V 150MA 5TSOP

IC REG LINEAR 2.8V 150MA 5TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-NCP699SN28T1G 1082364-NCP699SN28T1G NCP699SN28T1GOSTR-ND NCP699SN28T1G NCP699SN28T1G NCP699SN28T1G
Product Name 2.8V 150mA 6V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCP699SN28T1G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TSOP Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.3600 volts 0.4200 volts 0.4200 volts
Unlock Full Specs
to access all available technical data