onsemi Ic, Ldo Volt Reg, 2.5V, 0.3A, Tsop-5, Full Reel; Output Type Onsemi NCP699SN25T1G

Description
IC, LDO VOLT REG, 2.5V, 0.3A, TSOP-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 2.5V, 0.3A, TSOP-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 2.5V, 0.3A, Tsop-5, Full Reel; Output Type Onsemi - 34M7780 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 2.5V, 0.3A, Tsop-5, Full Reel; Output Type Onsemi
34M7780
Ic, Ldo Volt Reg, 2.5V, 0.3A, Tsop-5, Full Reel; Output Type Onsemi 34M7780
IC, LDO VOLT REG, 2.5V, 0.3A, TSOP-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes

IC, LDO VOLT REG, 2.5V, 0.3A, TSOP-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 34M7780
Product Name Ic, Ldo Volt Reg, 2.5V, 0.3A, Tsop-5, Full Reel; Output Type Onsemi
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details