onsemi Ldo Voltage Regulator, 1.8V, 150Ma, Tsop-5; Output Type Onsemi NCP699SN18T1G

Description
LDO VOLTAGE REGULATOR, 1.8V, 150mA, TSOP-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.8V, 150mA, TSOP-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.8V, 150Ma, Tsop-5; Output Type Onsemi - 04R7848 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 150Ma, Tsop-5; Output Type Onsemi
04R7848
Ldo Voltage Regulator, 1.8V, 150Ma, Tsop-5; Output Type Onsemi 04R7848
LDO VOLTAGE REGULATOR, 1.8V, 150mA, TSOP-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 150mA, TSOP-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

Supplier's Site
Ic,volt Regulator,fixed,+1.8V,cmos,tsop,5Pin,plastic Rohs Compliant Onsemi - 34M7779 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+1.8V,cmos,tsop,5Pin,plastic Rohs Compliant Onsemi
34M7779
Ic,volt Regulator,fixed,+1.8V,cmos,tsop,5Pin,plastic Rohs Compliant Onsemi 34M7779
IC,VOLT REGULATOR,FIXED,+1.8 V,CMOS,TSOP,5PIN,PLA STIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+1.8V,CMOS,TSOP,5PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo, Fixed, 1.8V, 0.15A, Tsop-5; Output Type Onsemi - 81Y6954 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 0.15A, Tsop-5; Output Type Onsemi
81Y6954
Ldo, Fixed, 1.8V, 0.15A, Tsop-5; Output Type Onsemi 81Y6954
LDO, FIXED, 1.8V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 1.8V, 0.15A, TSOP-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 04R7848 34M7779
Product Name Ldo Voltage Regulator, 1.8V, 150Ma, Tsop-5; Output Type Onsemi Ic,volt Regulator,fixed,+1.8V,cmos,tsop,5Pin,plastic Rohs Compliant Onsemi
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details