onsemi Ic, Ldo Volt Reg, 1.5V, 0.3A, Tsop-5; Output Type Onsemi NCP699SN15T1G

Description
IC, LDO VOLT REG, 1.5V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:690mV; IC Case / Package:TSOP RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 1.5V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:690mV; IC Case / Package:TSOP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 1.5V, 0.3A, Tsop-5; Output Type Onsemi - 34M7778 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 1.5V, 0.3A, Tsop-5; Output Type Onsemi
34M7778
Ic, Ldo Volt Reg, 1.5V, 0.3A, Tsop-5; Output Type Onsemi 34M7778
IC, LDO VOLT REG, 1.5V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:690mV; IC Case / Package:TSOP RoHS Compliant: Yes

IC, LDO VOLT REG, 1.5V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:690mV; IC Case / Package:TSOP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 34M7778
Product Name Ic, Ldo Volt Reg, 1.5V, 0.3A, Tsop-5; Output Type Onsemi
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details